Samsung logo

Samsung RZ32M7125SA/EU freezer Upright freezer Freestanding 323 L F Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41987
Info modified on:
04 Mar 2025, 15:39:38
Short summary description Samsung RZ32M7125SA/EU freezer Upright freezer Freestanding 323 L F Silver:

Samsung RZ32M7125SA/EU, 323 L, 21 kg/24h, SN-T, No Frost system, F, Silver

Long summary description Samsung RZ32M7125SA/EU freezer Upright freezer Freestanding 323 L F Silver:

Samsung RZ32M7125SA/EU. Freezer net capacity: 323 L, Climate class: SN-T, Freezing capacity: 21 kg/24h, Storage time during power failure: 12 h, Noise level: 40 dB, Star rating: 4*, No Frost system. Door hinge: Left/right. Lamp type: LED. Energy efficiency class: F, Annual energy consumption: 329 kWh. Product colour: Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.