Samsung logo

Samsung RT62ZANB 494 L Sand

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81210
Info modified on:
26 Feb 2021, 15:59:53
Short summary description Samsung RT62ZANB 494 L Sand:

Samsung RT62ZANB, 494 L, SN-T, 46 dB, Sand

Long summary description Samsung RT62ZANB 494 L Sand:

Samsung RT62ZANB. Total net capacity: 494 L, Climate class: SN-T, Noise level: 46 dB. Fridge net capacity: 368 L, Number of vegetable drawers: 1. Freezer net capacity: 126 L. Annual energy consumption: 395 kWh. Product colour: Sand

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.