Samsung logo

Samsung RT59QBPN Freestanding Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131537
Info modified on:
27 May 2024, 12:07:43
Short summary description Samsung RT59QBPN Freestanding Stainless steel:

Samsung RT59QBPN, SN-T, 42 dB, 10 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RT59QBPN Freestanding Stainless steel:

Samsung RT59QBPN. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 342 L, Fridge number of shelves/baskets: 6, Number of vegetable drawers: 1. Freezer net capacity: 131 L, Freezing capacity: 10 kg/24h. Fresh zone compartment. Annual energy consumption: 408 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.