Samsung logo

Samsung RT47CG6726S9 Freestanding E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10710
Info modified on:
27 May 2024, 16:57:46
Short summary description Samsung RT47CG6726S9 Freestanding E Stainless steel:

Samsung RT47CG6726S9, No Frost (fridge), ST-T, 5 kg/24h, E, Fresh zone compartment, Stainless steel

Long summary description Samsung RT47CG6726S9 Freestanding E Stainless steel:

Samsung RT47CG6726S9. Door hinge: Right. Climate class: ST-T, Noise level: 39 dB. No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 108 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 257 kWh. Product colour: Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.