Samsung logo

Samsung RT38K5032S8 Freestanding 384 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81174
Info modified on:
26 Feb 2021, 15:59:54
Short summary description Samsung RT38K5032S8 Freestanding 384 L Silver:

Samsung RT38K5032S8, 384 L, No Frost (fridge), Fresh zone compartment, Silver

Long summary description Samsung RT38K5032S8 Freestanding 384 L Silver:

Samsung RT38K5032S8. Total net capacity: 384 L. Door hinge: Right. Fridge net capacity: 295 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 89 L. Fresh zone compartment. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.