Samsung logo

Samsung RT32K5000WW Freestanding 320 L F White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87149
Info modified on:
27 May 2024, 15:09:11
Short summary description Samsung RT32K5000WW Freestanding 320 L F White:

Samsung RT32K5000WW, 320 L, SN-T, 4.5 kg/24h, F, Fresh zone compartment, White

Long summary description Samsung RT32K5000WW Freestanding 320 L F White:

Samsung RT32K5000WW. Total net capacity: 320 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 248 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 72 L, Freezing capacity: 4.5 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 270 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.