Samsung logo

Samsung RT20FARWDSA Freestanding 203 L Graphite, Metallic

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111827
Info modified on:
12 Feb 2020, 08:54:29
Short summary description Samsung RT20FARWDSA Freestanding 203 L Graphite, Metallic:

Samsung RT20FARWDSA, 203 L, No Frost (fridge), Fresh zone compartment, Graphite, Metallic

Long summary description Samsung RT20FARWDSA Freestanding 203 L Graphite, Metallic:

Samsung RT20FARWDSA. Total net capacity: 203 L. Door hinge: Right. Fridge net capacity: 150 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 53 L, No Frost (freezer). Fresh zone compartment. Product colour: Graphite, Metallic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.