Samsung logo

Samsung RSH7UNRS side-by-side refrigerator Freestanding 535 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83060
Info modified on:
29 Nov 2021, 16:15:55
Short summary description Samsung RSH7UNRS side-by-side refrigerator Freestanding 535 L Stainless steel:

Samsung RSH7UNRS, Freestanding, Stainless steel, LED, 535 L, 352 L, 183 L

Long summary description Samsung RSH7UNRS side-by-side refrigerator Freestanding 535 L Stainless steel:

Samsung RSH7UNRS. Appliance placement: Freestanding, Product colour: Stainless steel, Built-in display: LED. Total net capacity: 535 L. Fridge net capacity: 352 L. Freezer net capacity: 183 L, Star rating: 4*. Annual energy consumption: 446 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.