Samsung logo

Samsung RSH7UNBP side-by-side refrigerator Freestanding 535 L Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114266
Info modified on:
27 May 2024, 13:00:13
Short summary description Samsung RSH7UNBP side-by-side refrigerator Freestanding 535 L Black:

Samsung RSH7UNBP, Freestanding, American door, Black, LED, R-600a, Tempered glass

Long summary description Samsung RSH7UNBP side-by-side refrigerator Freestanding 535 L Black:

Samsung RSH7UNBP. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 535 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 352 L, Lamp type: LED. Freezer net capacity: 183 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 467 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.