Samsung logo

Samsung RSH5PTSW side-by-side refrigerator Freestanding 524 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110541
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RSH5PTSW side-by-side refrigerator Freestanding 524 L White:

Samsung RSH5PTSW, Freestanding, White, LED, 524 L, 345 L, 179 L

Long summary description Samsung RSH5PTSW side-by-side refrigerator Freestanding 524 L White:

Samsung RSH5PTSW. Appliance placement: Freestanding, Product colour: White, Built-in display: LED. Total net capacity: 524 L. Fridge net capacity: 345 L. Freezer net capacity: 179 L. Annual energy consumption: 449 kWh, Energy efficiency class (old): A+, Energy usage: 441 kWh/24h

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.