Samsung logo

Samsung RSA1UTMG side-by-side refrigerator Freestanding 501 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103723
Info modified on:
27 May 2024, 12:11:47
Short summary description Samsung RSA1UTMG side-by-side refrigerator Freestanding 501 L Silver:

Samsung RSA1UTMG, Freestanding, Silver, 501 L, SN-T, 43 dB, 532 L

Long summary description Samsung RSA1UTMG side-by-side refrigerator Freestanding 501 L Silver:

Samsung RSA1UTMG. Appliance placement: Freestanding, Product colour: Silver. Total net capacity: 501 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 357 L. Freezer net capacity: 144 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 12 h. Annual energy consumption: 429 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.