Samsung logo

Samsung RS6HA8880B1/EF side-by-side refrigerator Freestanding 614 L F Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19553
Info modified on:
27 May 2024, 14:53:05
Short summary description Samsung RS6HA8880B1/EF side-by-side refrigerator Freestanding 614 L F Graphite:

Samsung RS6HA8880B1/EF, Freestanding, American door, Graphite, Touch, LCD, On door

Long summary description Samsung RS6HA8880B1/EF side-by-side refrigerator Freestanding 614 L F Graphite:

Samsung RS6HA8880B1/EF. Appliance placement: Freestanding, Product design: American door, Product colour: Graphite. Total net capacity: 614 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 389 L, Lamp type: LED. Freezer net capacity: 225 L, Freezer position: Side-placed, Freezing capacity: 15 kg/24h. Energy efficiency class: F, Annual energy consumption: 406 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.