Samsung logo

Samsung RS68A8841S9 side-by-side refrigerator Freestanding 609 L E Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58877
Info modified on:
05 Dec 2024, 07:47:26
Short summary description Samsung RS68A8841S9 side-by-side refrigerator Freestanding 609 L E Grey:

Samsung RS68A8841S9, Freestanding, American door, Grey, LED, Tempered glass, 609 L

Long summary description Samsung RS68A8841S9 side-by-side refrigerator Freestanding 609 L E Grey:

Samsung RS68A8841S9. Appliance placement: Freestanding, Product design: American door, Product colour: Grey. Total net capacity: 609 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 402 L, Fridge gross capacity: 409 L. Freezer net capacity: 207 L, Freezer position: Side-placed, Freezing capacity: 7.5 kg/24h. Energy efficiency class: E, Annual energy consumption: 351 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.