Samsung logo

Samsung RS55K5010S9 side-by-side refrigerator Freestanding 536 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66908
Info modified on:
14 Mar 2024, 19:49:59
Short summary description Samsung RS55K5010S9 side-by-side refrigerator Freestanding 536 L Stainless steel:

Samsung RS55K5010S9, Freestanding, American door, Stainless steel, LED, R-600a, Tempered glass

Long summary description Samsung RS55K5010S9 side-by-side refrigerator Freestanding 536 L Stainless steel:

Samsung RS55K5010S9. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 536 L, Noise level: 43 dB, Total gross capacity: 604 L. Fridge net capacity: 338 L, Lamp type: LED. Freezer net capacity: 198 L, Freezer position: Side-placed. Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.