Samsung logo

Samsung side-by-side refrigerator Freestanding Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197791
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Samsung side-by-side refrigerator Freestanding Silver:

Samsung Side-by-Side Refrigerator, Freestanding, Silver, 346 L, 186 L, 10 kg/24h, 4*

Long summary description Samsung side-by-side refrigerator Freestanding Silver:

Samsung Side-by-Side Refrigerator. Appliance placement: Freestanding, Product colour: Silver. Fridge net capacity: 346 L. Freezer net capacity: 186 L, Freezing capacity: 10 kg/24h, Star rating: 4*. Annual energy consumption: 525 kWh. Width: 908 mm, Depth: 724 mm, Height: 1760 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.