Samsung logo

Samsung RS20NRSV side-by-side refrigerator Freestanding White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203069
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RS20NRSV side-by-side refrigerator Freestanding White:

Samsung RS20NRSV, Freestanding, American door, White, LED, 510 L, 316 L

Long summary description Samsung RS20NRSV side-by-side refrigerator Freestanding White:

Samsung RS20NRSV. Appliance placement: Freestanding, Product design: American door, Product colour: White. Total gross capacity: 510 L. Fridge gross capacity: 316 L. Star rating: 4*, Freezer gross capacity: 194 L. Annual energy consumption: 530 kWh, Energy efficiency class (old): A

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.