Samsung logo

Samsung RR39A7463AP fridge Freestanding E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55180
Info modified on:
27 May 2024, 15:25:04
Short summary description Samsung RR39A7463AP fridge Freestanding E White:

Samsung RR39A7463AP, No Frost system, SN-T, 39 dB, E, White

Long summary description Samsung RR39A7463AP fridge Freestanding E White:

Samsung RR39A7463AP. No Frost system, Climate class: SN-T, Noise level: 39 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 120 kWh, Energy efficiency class: E. Weight: 79 kg. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.