Samsung logo

Samsung RR35H6005WW fridge Freestanding 350 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31995
Info modified on:
27 May 2024, 11:58:11
Short summary description Samsung RR35H6005WW fridge Freestanding 350 L White:

Samsung RR35H6005WW, 350 L, No Frost system, 41 dB, White

Long summary description Samsung RR35H6005WW fridge Freestanding 350 L White:

Samsung RR35H6005WW. Fridge net capacity: 350 L, No Frost system, Noise level: 41 dB. Fridge number of shelves/baskets: 8, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 112 kWh. Weight: 69 kg. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.