Samsung logo

Samsung RR25A5470AP fridge Freestanding 242 L E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21557
Info modified on:
10 Apr 2025, 09:41:19
Short summary description Samsung RR25A5470AP fridge Freestanding 242 L E White:

Samsung RR25A5470AP, 242 L, No Frost system, 34 dB, E, White

Long summary description Samsung RR25A5470AP fridge Freestanding 242 L E White:

Samsung RR25A5470AP. Fridge net capacity: 242 L, No Frost system, Noise level: 34 dB. Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Left. Annual energy consumption: 180 kWh, Energy efficiency class: E. Weight: 64 kg. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.