Samsung logo

Samsung RL60GZGIH fridge-freezer Freestanding Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112365
Info modified on:
27 May 2024, 12:47:53
Short summary description Samsung RL60GZGIH fridge-freezer Freestanding Stainless steel:

Samsung RL60GZGIH, No Frost (fridge), SN-T, 40 dB, 14 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RL60GZGIH fridge-freezer Freestanding Stainless steel:

Samsung RL60GZGIH. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 112 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 277 kWh. Product colour: Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.