Samsung logo

Samsung RL44ECSW fridge-freezer Freestanding 345 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139457
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Samsung RL44ECSW fridge-freezer Freestanding 345 L White:

Samsung RL44ECSW, 345 L, White

Long summary description Samsung RL44ECSW fridge-freezer Freestanding 345 L White:

Samsung RL44ECSW. Total net capacity: 345 L. Fridge net capacity: 251 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 94 L. Product colour: White

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.