Samsung logo

Samsung RL4352KBASL fridge-freezer Freestanding 435 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66423
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RL4352KBASL fridge-freezer Freestanding 435 L Silver:

Samsung RL4352KBASL, 435 L, 42 dB, Silver

Long summary description Samsung RL4352KBASL fridge-freezer Freestanding 435 L Silver:

Samsung RL4352KBASL. Total net capacity: 435 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 303 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 132 L. Annual energy consumption: 377 kWh. Product color: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.