Samsung logo

Samsung RL4323RBASP Freestanding 462 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142399
Info modified on:
27 May 2024, 15:03:33
Short summary description Samsung RL4323RBASP Freestanding 462 L F Stainless steel:

Samsung RL4323RBASP, 462 L, No Frost (fridge), SN-T, 12 kg/24h, F, Stainless steel

Long summary description Samsung RL4323RBASP Freestanding 462 L F Stainless steel:

Samsung RL4323RBASP. Total net capacity: 462 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 308 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 154 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 335 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.