Samsung logo

Samsung RL39WBSW Freestanding 345 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
328270
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Samsung RL39WBSW Freestanding 345 L White:

Samsung RL39WBSW, 345 L, White

Long summary description Samsung RL39WBSW Freestanding 345 L White:

Samsung RL39WBSW. Total net capacity: 345 L. Door hinge: Right. Fridge net capacity: 241 L, Fridge number of shelves/baskets: 5. Freezer net capacity: 104 L. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.