Samsung logo

Samsung RL38A776ASR Freestanding A Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111807
Info modified on:
10 Apr 2025, 09:46:29
Short summary description Samsung RL38A776ASR Freestanding A Grey:

Samsung RL38A776ASR, No Frost (fridge), SN-T, 8 kg/24h, A, Fresh zone compartment, Grey

Long summary description Samsung RL38A776ASR Freestanding A Grey:

Samsung RL38A776ASR. Climate class: SN-T, Noise level: 35 dB. No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: A, Annual energy consumption: 108 kWh. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.