Samsung logo

Samsung RL34T620DSA/EG fridge-freezer Freestanding 344 L D Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18667
Info modified on:
20 Mar 2025, 09:05:58
Short summary description Samsung RL34T620DSA/EG fridge-freezer Freestanding 344 L D Stainless steel:

Samsung RL34T620DSA/EG, 344 L, SN-T, 8 kg/24h, D, Fresh zone compartment, Stainless steel

Long summary description Samsung RL34T620DSA/EG fridge-freezer Freestanding 344 L D Stainless steel:

Samsung RL34T620DSA/EG. Total net capacity: 344 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 230 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 114 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 204 kWh. Product colour: Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.