Samsung logo

Samsung RF905VCLASL side-by-side refrigerator Freestanding 930 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93418
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RF905VCLASL side-by-side refrigerator Freestanding 930 L Stainless steel:

Samsung RF905VCLASL, Freestanding, French door, Stainless steel, R600a, 930 L, SN-T

Long summary description Samsung RF905VCLASL side-by-side refrigerator Freestanding 930 L Stainless steel:

Samsung RF905VCLASL. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 930 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 544 L, Lamp type: LED. Freezer net capacity: 276 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 475 kWh, Energy efficiency class (old): A++

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.