Samsung logo

Samsung RF56J9041SR side-by-side refrigerator Freestanding 616 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77270
Info modified on:
27 May 2024, 15:11:33
Short summary description Samsung RF56J9041SR side-by-side refrigerator Freestanding 616 L F Stainless steel:

Samsung RF56J9041SR, Freestanding, French door, Stainless steel, LED, R600a, 616 L

Long summary description Samsung RF56J9041SR side-by-side refrigerator Freestanding 616 L F Stainless steel:

Samsung RF56J9041SR. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 616 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 362 L. Freezer net capacity: 254 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 384 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.