Samsung logo

Samsung RF50A5202B1/EU side-by-side refrigerator Freestanding 495 L F Black, Brushed steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90763
Info modified on:
27 May 2024, 14:22:35
Short summary description Samsung RF50A5202B1/EU side-by-side refrigerator Freestanding 495 L F Black, Brushed steel:

Samsung RF50A5202B1/EU, Freestanding, French door, Black, Brushed steel, Door-on-door, Buttons, Touch, LED

Long summary description Samsung RF50A5202B1/EU side-by-side refrigerator Freestanding 495 L F Black, Brushed steel:

Samsung RF50A5202B1/EU. Appliance placement: Freestanding, Product design: French door, Product colour: Black, Brushed steel. Total net capacity: 495 L, Climate class: SN-N, Noise emission class: C. Fridge net capacity: 330 L, Lamp type: LED. Freezer net capacity: 165 L, Freezer position: Bottom-placed, Freezing capacity: 6 kg/24h. Energy efficiency class: F, Annual energy consumption: 355 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.