Samsung logo

Samsung RB34T602FSA Freestanding 344 L F Silver, Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106707
Info modified on:
10 Apr 2025, 09:46:09
Short summary description Samsung RB34T602FSA Freestanding 344 L F Silver, Titanium:

Samsung RB34T602FSA, 344 L, No Frost (fridge), SN-T, 12 kg/24h, F, Silver, Titanium

Long summary description Samsung RB34T602FSA Freestanding 344 L F Silver, Titanium:

Samsung RB34T602FSA. Total net capacity: 344 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 230 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 114 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 295 kWh. Product colour: Silver, Titanium

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.