Samsung logo

Samsung RB33J3420SS fridge-freezer Freestanding 328 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74942
Info modified on:
27 May 2024, 12:34:41
Short summary description Samsung RB33J3420SS fridge-freezer Freestanding 328 L Stainless steel:

Samsung RB33J3420SS, 328 L, No Frost (fridge), SN-ST, 39 dB, 12 kg/24h, Stainless steel

Long summary description Samsung RB33J3420SS fridge-freezer Freestanding 328 L Stainless steel:

Samsung RB33J3420SS. Total net capacity: 328 L. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 230 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 98 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 280 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.