Samsung logo

Samsung RB30J3000WW Bebas 321 L F Putih

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14163
Info modified on:
27 May 2024, 15:15:59
Short summary description Samsung RB30J3000WW Bebas 321 L F Putih:

Samsung RB30J3000WW, 321 L, Tiada Fros (peti sejuk), SN-ST, 13 kg/24h, F, Putih

Long summary description Samsung RB30J3000WW Bebas 321 L F Putih:

Samsung RB30J3000WW. Kapasiti bersih keseluruhan: 321 L. Door hinge: Kanan. Kelas iklim: SN-ST, Tahap hingar: 37 dB. Kapasiti bersih peti sejuk: 213 L, Tiada Fros (peti sejuk), Cahaya dalaman peti sejuk, Bilangan rak/bakul peti sejuk: 4, Bilangan laci sayuran: 1. Kapasiti bersih penyejuk beku: 108 L, Kapasiti sejuk beku: 13 kg/24h, Tiada Fros (sejuk beku). Kelas kecekapan tenaga: F, Penggunaan tenaga tahunan: 311 kWh. Product color: Putih

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.