Samsung logo

Samsung RB30J3000SA fridge-freezer Freestanding 321 L F Graphite, Metallic

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128306
Info modified on:
27 May 2024, 15:16:10
Short summary description Samsung RB30J3000SA fridge-freezer Freestanding 321 L F Graphite, Metallic:

Samsung RB30J3000SA, 321 L, No Frost (fridge), SN-ST, 12 kg/24h, F, Graphite, Metallic

Long summary description Samsung RB30J3000SA fridge-freezer Freestanding 321 L F Graphite, Metallic:

Samsung RB30J3000SA. Total net capacity: 321 L. Door hinge: Right. Climate class: SN-ST, Noise level: 37 dB. Fridge net capacity: 213 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 108 L, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 311 kWh. Product colour: Graphite, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.