Samsung logo

Samsung RB29HER2CSA Freestanding 302 L F Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83991
Info modified on:
27 May 2024, 15:16:14
Short summary description Samsung RB29HER2CSA Freestanding 302 L F Graphite:

Samsung RB29HER2CSA, 302 L, No Frost (fridge), SN-T, 13 kg/24h, F, Graphite

Long summary description Samsung RB29HER2CSA Freestanding 302 L F Graphite:

Samsung RB29HER2CSA. Total net capacity: 302 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 194 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 108 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 301 kWh. Product colour: Graphite

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.