Samsung logo

Samsung Series 9 QE85QN900AT 2,16 m (85") 8K Ultra HD Smart TV Wi-Fi Nerđajuči čelik

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62321
Info modified on:
27 May 2024, 15:29:33
Short summary description Samsung Series 9 QE85QN900AT 2,16 m (85") 8K Ultra HD Smart TV Wi-Fi Nerđajuči čelik:

Samsung Series 9 QE85QN900AT, 2,16 m (85"), 7680 x 4320 piksela, Neo QLED, Smart TV, Wi-Fi, Nerđajuči čelik

Long summary description Samsung Series 9 QE85QN900AT 2,16 m (85") 8K Ultra HD Smart TV Wi-Fi Nerđajuči čelik:

Samsung Series 9 QE85QN900AT. Dijagonala monitora: 2,16 m (85"), Rezolucije ekrana: 7680 x 4320 piksela, Tip visoke definicije (HD): 8K Ultra HD, Tehnologija ekrana: Neo QLED, Oblik ekrana: Ravni. Smart TV. Tehnologija Motion interpolation za bolji prikaz pokreta: PQI (Picture Quality Index) 4900, Izvorni odnos širina/visina: 16:9. Sistem formata digitalnog signala: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Eternet LAN. Boja proizvoda: Nerđajuči čelik

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.