Samsung logo

Samsung Q64D QE55Q64DAU 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9558
Info modified on:
20 Dec 2024, 15:11:33
Short summary description Samsung Q64D QE55Q64DAU 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung Q64D QE55Q64DAU, 139.7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Titanium

Long summary description Samsung Q64D QE55Q64DAU 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung Q64D QE55Q64DAU. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.