Samsung The Serif QE43LS01TASXXN, 109.2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, White
Samsung The Serif QE43LS01TASXXN. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2800, Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White