Samsung logo

Samsung QA75Q900RBK 190.5 cm (75") 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20662
Info modified on:
27 May 2024, 13:40:03
Short summary description Samsung QA75Q900RBK 190.5 cm (75") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung QA75Q900RBK, 190.5 cm (75"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QA75Q900RBK 190.5 cm (75") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung QA75Q900RBK. Display diagonal: 190.5 cm (75"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 200. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.