Samsung logo

Samsung PS43E450/ZF 109.2 cm (43") XGA Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104701
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PS43E450/ZF 109.2 cm (43") XGA Black:

Samsung PS43E450/ZF, 109.2 cm (43"), 1024 x 768 pixels, XGA, Plasma, DVB-C, DVB-T, Black

Long summary description Samsung PS43E450/ZF 109.2 cm (43") XGA Black:

Samsung PS43E450/ZF. Display diagonal: 109.2 cm (43"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.