Samsung logo

Samsung PN59D8000FF 149.9 cm (59") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60732
Info modified on:
11 Aug 2021, 11:50:37
Short summary description Samsung PN59D8000FF 149.9 cm (59") Full HD Wi-Fi Black:

Samsung PN59D8000FF, 149.9 cm (59"), 1920 x 1080 pixels, Plasma, 3D, Wi-Fi, Black

Long summary description Samsung PN59D8000FF 149.9 cm (59") Full HD Wi-Fi Black:

Samsung PN59D8000FF. Display diagonal: 149.9 cm (59"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Response time: 0.001 ms, Native aspect ratio: 16:9. Wi-Fi. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.