Samsung logo

Samsung NZ64R3525CK/EG hob Black Built-in 60 cm Ceramic 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23016
Info modified on:
25 Oct 2024, 15:11:50
Short summary description Samsung NZ64R3525CK/EG hob Black Built-in 60 cm Ceramic 4 zone(s):

Samsung NZ64R3525CK/EG, Black, Built-in, 60 cm, Ceramic, Glass-ceramic, 4 zone(s)

Long summary description Samsung NZ64R3525CK/EG hob Black Built-in 60 cm Ceramic 4 zone(s):

Samsung NZ64R3525CK/EG. Product colour: Black, Appliance placement: Built-in, Hob width size: 60 cm. Large cooking zone: 1700 W. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 5900 W. Width: 590 mm, Depth: 520 mm, Height: 41 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.