Samsung logo

Samsung Infinite 25% energy saving NV75T9579CD/EU 75L Smart Single Oven, Graphite Grey

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22692
Info modified on:
09 Jul 2025, 09:47:46
Short summary description Samsung Infinite 25% energy saving NV75T9579CD/EU 75L Smart Single Oven, Graphite Grey:

Samsung Infinite 25% energy saving NV75T9579CD/EU 75L Smart Single Oven, Graphite Grey, Medium, Electric, 75 L, 75 L, 30 - 275 °C, 1600 W

Long summary description Samsung Infinite 25% energy saving NV75T9579CD/EU 75L Smart Single Oven, Graphite Grey:

Samsung Infinite 25% energy saving NV75T9579CD/EU 75L Smart Single Oven, Graphite Grey. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital, Timer modes: End cooking time. Energy consumption (conventional): 1.05 kWh, Energy consumption (forced convection): 0.71 kWh, Energy efficiency scale: A++ to D. Lamps quantity: 2 lamp(s), Lamp type: Halogen, Illumination location: Side, Top

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.