Samsung logo

Samsung NV75N5641RB 75 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65948
Info modified on:
29 Nov 2024, 15:42:57
Short summary description Samsung NV75N5641RB 75 L Black:

Samsung NV75N5641RB, Medium, Electric, 75 L, 75 L, 30 - 250 °C, 1600 W

Long summary description Samsung NV75N5641RB 75 L Black:

Samsung NV75N5641RB. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary, Touch. Timer type: Digital, Timer modes: Cooking time, End cooking time, Timer. Energy consumption (conventional): 1.05 kWh, Energy consumption (forced convection): 0.71 kWh, Energy efficiency scale: A+++ to D. Lamp type: Halogen, Illumination location: Side, Top, Bulb power: 40 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.