Samsung logo

Samsung NV75K5571RS 75 L 1100 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25446
Info modified on:
29 Nov 2024, 15:42:43
Short summary description Samsung NV75K5571RS 75 L 1100 W Black, Stainless steel:

Samsung NV75K5571RS, Large, Electric, 75 L, 1100 W, 75 L, 1100 W

Long summary description Samsung NV75K5571RS 75 L 1100 W Black, Stainless steel:

Samsung NV75K5571RS. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital, Timer modes: End cooking time. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.83 kWh, Energy efficiency class (old): A. Lamps quantity: 2 lamp(s), Lamp type: Incandescent, Bulb power: 25 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.