Samsung logo

Samsung NV66M3571BS oven 66 L 1200 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96296
Info modified on:
30 Mar 2025, 14:24:25
Short summary description Samsung NV66M3571BS oven 66 L 1200 W Black, Stainless steel:

Samsung NV66M3571BS, Medium, Electric, 66 L, 1200 W, 66 L, 1200 W

Long summary description Samsung NV66M3571BS oven 66 L 1200 W Black, Stainless steel:

Samsung NV66M3571BS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 66 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.95 kWh, Energy consumption (forced convection): 0.83 kWh, Energy efficiency class (old): A. Bulb power: 25 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.