Samsung 9 NT900X5N-X78L, Intel® Core™ i7, 2,7 GHz, 38,1 cm (15"), 1920 x 1080 pixels, 8 GB, 256 GB
Samsung 9 NT900X5N-X78L. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 38,1 cm (15"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Titanium