Samsung logo

Samsung 7 NT700G7C Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD+Hybrid-HDD NVIDIA® GeForce® GTX 675M Windows 8

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58773
Info modified on:
01 Feb 2025, 06:06:52
Short summary description Samsung 7 NT700G7C Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD+Hybrid-HDD NVIDIA® GeForce® GTX 675M Windows 8:

Samsung 7 NT700G7C, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Samsung 7 NT700G7C Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD+Hybrid-HDD NVIDIA® GeForce® GTX 675M Windows 8:

Samsung 7 NT700G7C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+Hybrid-HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.