Samsung NQ50T8939BK, Medium, Electric, 50 L, 2500 W, 50 L, 1400 W
Samsung NQ50T8939BK. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 50 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (forced convection): 0.61 kWh, Energy efficiency scale: A+++ to D, Connected load: 2850 W. Lamps quantity: 2 lamp(s), Lamp type: Halogen, Bulb power: 25 W