Samsung logo

Samsung Galaxy Book4 Pro 360 Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touchscreen WQXGA+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum, Silver

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16325
Info modified on:
30 Jan 2025, 17:51:29
Short summary description Samsung Galaxy Book4 Pro 360 Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touchscreen WQXGA+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum, Silver:

Samsung Galaxy Book4 Pro 360 , Intel Core Ultra 7, 40.6 cm (16"), 2880 x 1800 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Samsung Galaxy Book4 Pro 360 Intel Core Ultra 7 155H Hybrid (2-in-1) 40.6 cm (16") Touchscreen WQXGA+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Platinum, Silver:

Samsung Galaxy Book4 Pro 360 . Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 40.6 cm (16"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Pro. Product colour: Platinum, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.