Samsung Galaxy Book2 Pro 360, Intel® Core™ i7, 2.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB
Samsung Galaxy Book2 Pro 360. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1260P, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Silver